☰
BUF04701AIPW
BUF04701AIPW
Active
Description:  BUFFER AMPLIFIER, 4 FUNC, PDSO14
Manufacturer:  Texas Instruments
History Price: $1.74000
In Stock: 4440
BUF04701AIPW vs BUF600AP
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
-
Buffer
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
3400V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
650 MHz
Current - Input Bias
-
3.5 μA
Voltage - Input Offset
-
15 mV
Current - Supply
-
3mA
Current - Output / Channel
-
20 mA
Voltage - Supply Span (Min)
-
2.8 V
Voltage - Supply Span (Max)
-
12.6 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP