Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF04701AIPW
BUF04701AIPW
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
BUFFER AMPLIFIER, 4 FUNC, PDSO14
Manufacturer:
Texas Instruments
Datasheet:
BUF04701AIPW Datasheet
History Price: $1.74000
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF04701AIPW vs BUF602IDRG4
Part No
BUF04701AIPW
BUF602IDRG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
-
Buffer
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
8000V/μs
Gain Bandwidth Product
-
1 GHz
-3db Bandwidth
-
-
Current - Input Bias
-
3 μA
Voltage - Input Offset
-
16 mV
Current - Supply
-
5.8mA
Current - Output / Channel
-
60 mA
Voltage - Supply Span (Min)
-
2.8 V
Voltage - Supply Span (Max)
-
12.6 V
Operating Temperature
-
-45 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC