☰
BUF04701AIPW
BUF04701AIPW
Active
Description:  BUFFER AMPLIFIER, 4 FUNC, PDSO14
Manufacturer:  Texas Instruments
History Price: $1.74000
In Stock: 35520
BUF04701AIPW vs BUF634AIDRBR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
1
Output Type
-
Push-Pull
Slew Rate
-
3750V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
210 MHz
Current - Input Bias
-
250 nA
Voltage - Input Offset
-
36 mV
Current - Supply
-
8.5mA
Current - Output / Channel
-
250 mA
Voltage - Supply Span (Min)
-
4.5 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-VDFN Exposed Pad
Supplier Device Package
-
8-SON (3x3)