Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments BUF04701AIPWR
BUF04701AIPWR
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP TFT-LCD 14TSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF04701AIPWR Datasheet
History Price: $0.76000
In Stock: 33300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF04701AIPWR vs BUF07702PWPR
Part No
BUF04701AIPWR
BUF07702PWPR
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
4
6
-3db Bandwidth
8 MHz
1 MHz
Slew Rate
10V/μs
1V/μs
Current - Supply
1.1 mA
2.5 mA
Current - Output / Channel
32 mA
-
Voltage - Supply, Single/Dual (?
3.5V ~ 12V, ?.75V ~ 6V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
20-HTSSOP