☰
BUF04701AIPWR
BUF04701AIPWR
Obsolete
Description:  IC AMP TFT-LCD 14TSSOP
Manufacturer:  Texas Instruments
History Price: $0.76000
In Stock: 3600
BUF04701AIPWR vs BUF11704AIPWP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Not For New Designs
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
4
10
-3db Bandwidth
8 MHz
1 MHz
Slew Rate
10V/μs
1.6V/μs
Current - Supply
1.1 mA
5 mA
Current - Output / Channel
32 mA
-
Voltage - Supply, Single/Dual (?
3.5V ~ 12V, ?.75V ~ 6V
4.5V ~ 18V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
28-HTSSOP