☰
BUF04701AIPWRG4
BUF04701AIPWRG4
Active
Description:  IC AMP BUFF CMOS R-R I/O 14TSSOP
Manufacturer:  Texas Instruments
History Price: $1.00000
In Stock: 46720
BUF04701AIPWRG4 vs BUF07702PWP
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
4
6
-3db Bandwidth
8 MHz
1 MHz
Slew Rate
10V/μs
1V/μs
Current - Supply
1.1 mA
2.5 mA
Current - Output / Channel
32 mA
-
Voltage - Supply, Single/Dual (?
3.5V ~ 12V, ?.75V ~ 6V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
20-HTSSOP