☰
BUF05704AIPWP
BUF05704AIPWP
Obsolete
Description:  IC AMP TFT-LCD 14HTSSOP
Manufacturer:  Texas Instruments
History Price: $0.54000
In Stock: 19200
BUF05704AIPWP vs BUF06704AIPWP
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
4
6
-3db Bandwidth
1 MHz
1 MHz
Slew Rate
1.6V/μs
1.6V/μs
Current - Supply
5 mA
5 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
4.5V ~ 18V
4.5V ~ 18V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-HTSSOP
16-HTSSOP