☰
BUF06703PW
BUF06703PW
Obsolete
Description:  IC AMP TFT-LCD 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   BUF06703PW Datasheet
History Price: $0.73000
In Stock: 4180
BUF06703PW vs BUF04701AIPWR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
6
4
-3db Bandwidth
800 kHz
8 MHz
Slew Rate
1V/μs
10V/μs
Current - Supply
1.7 mA
1.1 mA
Current - Output / Channel
-
32 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16V
3.5V ~ 12V, ?.75V ~ 6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
14-TSSOP