☰
BUF06704AIPWP
BUF06704AIPWP
Obsolete
Description:  IC AMP TFT-LCD 16HTSSOP
Manufacturer:  Texas Instruments
History Price: $0.67000
In Stock: 27920
BUF06704AIPWP vs BUF11702PWP
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Not For New Designs
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
6
10
-3db Bandwidth
1 MHz
1 MHz
Slew Rate
1.6V/μs
1V/μs
Current - Supply
5 mA
2.5 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
4.5V ~ 18V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
28-HTSSOP