Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments BUF06704AIPWP
BUF06704AIPWP
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP TFT-LCD 16HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF06704AIPWP Datasheet
History Price: $0.67000
In Stock: 27920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF06704AIPWP vs BUF20820AIDCPR
Part No
BUF06704AIPWP
BUF20820AIDCPR
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
6
18
-3db Bandwidth
1 MHz
-
Slew Rate
1.6V/μs
-
Current - Supply
5 mA
18 mA
Current - Output / Channel
-
100 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 18V
7V ~ 18V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
38-HTSSOP