☰
BUF07702PWP
BUF07702PWP
Obsolete
Description:  IC AMP TFT-LCD 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   BUF07702PWP Datasheet
History Price: $0.77000
In Stock: 7280
BUF07702PWP vs BUF04701AIPWR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
6
4
-3db Bandwidth
1 MHz
8 MHz
Slew Rate
1V/μs
10V/μs
Current - Supply
2.5 mA
1.1 mA
Current - Output / Channel
-
32 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16V
3.5V ~ 12V, ?.75V ~ 6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
14-TSSOP