Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments BUF07704AIPWPR
BUF07704AIPWPR
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP TFT-LCD 20HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF07704AIPWPR Datasheet
History Price: $0.41550
In Stock: 28220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF07704AIPWPR vs BUF04701AIPWR
Part No
BUF07704AIPWPR
BUF04701AIPWR
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
6
4
-3db Bandwidth
1 MHz
8 MHz
Slew Rate
1.6V/μs
10V/μs
Current - Supply
5 mA
1.1 mA
Current - Output / Channel
-
32 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 18V
3.5V ~ 12V, ?.75V ~ 6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
14-TSSOP