Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments BUF08630RGWT
BUF08630RGWT
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP TFT-LCD 20VQFN
Manufacturer:
Texas Instruments
Datasheet:
BUF08630RGWT Datasheet
History Price: $5.93000
In Stock: 38480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF08630RGWT vs BUF07702PWP
Part No
BUF08630RGWT
BUF07702PWP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Applications
TFT-LCD Panels:VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
8
6
-3db Bandwidth
-
1 MHz
Slew Rate
45V/μs
1V/μs
Current - Supply
940 μA
2.5 mA
Current - Output / Channel
300 mA
-
Voltage - Supply, Single/Dual (?
9V ~ 20V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VQFN Exposed Pad
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-VQFN (5x5)
20-HTSSOP