☰
BUF08630RGWT
BUF08630RGWT
Active
Description:  IC AMP TFT-LCD 20VQFN
Manufacturer:  Texas Instruments
History Price: $5.93000
In Stock: 38480
BUF08630RGWT vs BUF07703PWP
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Applications
TFT-LCD Panels:VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
8
6
-3db Bandwidth
-
800 kHz
Slew Rate
45V/μs
1V/μs
Current - Supply
940 μA
1.7 mA
Current - Output / Channel
300 mA
-
Voltage - Supply, Single/Dual (?
9V ~ 20V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VQFN Exposed Pad
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-VQFN (5x5)
20-HTSSOP