Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments BUF11702PWP
BUF11702PWP
Not For New Designs
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP TFT-LCD 28HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF11702PWP Datasheet
History Price: $3.29000
In Stock: 4080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF11702PWP vs BUF06704AIPWP
Part No
BUF11702PWP
BUF06704AIPWP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
10
6
-3db Bandwidth
1 MHz
1 MHz
Slew Rate
1V/μs
1.6V/μs
Current - Supply
2.5 mA
5 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
4.5V ~ 16V
4.5V ~ 18V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP
16-HTSSOP