☰
BUF11702PWP
BUF11702PWP
Not For New Designs
Description:  IC AMP TFT-LCD 28HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   BUF11702PWP Datasheet
History Price: $3.29000
In Stock: 4080
BUF11702PWP vs BUF07703PWP
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
10
6
-3db Bandwidth
1 MHz
800 kHz
Slew Rate
1V/μs
1V/μs
Current - Supply
2.5 mA
1.7 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
4.5V ~ 16V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP
20-HTSSOP