☰
BUF11704AIPWP
BUF11704AIPWP
Not For New Designs
Description:  IC AMP TFT-LCD 28HTSSOP
Manufacturer:  Texas Instruments
History Price: $1.74000
In Stock: 26560
BUF11704AIPWP vs BUF04701AIPWR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
10
4
-3db Bandwidth
1 MHz
8 MHz
Slew Rate
1.6V/μs
10V/μs
Current - Supply
5 mA
1.1 mA
Current - Output / Channel
-
32 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 18V
3.5V ~ 12V, ?.75V ~ 6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP
14-TSSOP