☰
BUF11705AIPWPR
BUF11705AIPWPR
Not For New Designs
Description:  IC AMP TFT-LCD 28HTSSOP
Manufacturer:  Texas Instruments
History Price: $1.49250
In Stock: 12800
BUF11705AIPWPR vs BUF07702PWP
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
10
6
-3db Bandwidth
1 MHz
1 MHz
Slew Rate
1.6V/μs
1V/μs
Current - Supply
5 mA
2.5 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
7V ~ 22V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP
20-HTSSOP