☰
BUF12800AIPWP
BUF12800AIPWP
Active
Description:  IC AMP TFT-LCD 24HTSSOP
Manufacturer:  Texas Instruments
History Price: $6.03000
In Stock: 5920
BUF12800AIPWP vs BUF07702PWP
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
12
6
-3db Bandwidth
-
1 MHz
Slew Rate
-
1V/μs
Current - Supply
9 mA
2.5 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
7V ~ 18V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-PowerTSSOP (0.173", 4.40mm Width)
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-HTSSOP
20-HTSSOP