Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments BUF12800AIPWP
BUF12800AIPWP
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP TFT-LCD 24HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF12800AIPWP Datasheet
History Price: $6.03000
In Stock: 5920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF12800AIPWP vs BUF11702PWP
Part No
BUF12800AIPWP
BUF11702PWP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Not For New Designs
Applications
TFT-LCD Panels:Gamma Buffer
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
12
10
-3db Bandwidth
-
1 MHz
Slew Rate
-
1V/μs
Current - Supply
9 mA
2.5 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
7V ~ 18V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-PowerTSSOP (0.173", 4.40mm Width)
28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-HTSSOP
28-HTSSOP