Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Burr Brown BUF600AP
BUF600AP
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRCUIT 8DIP
Manufacturer:
Burr Brown
Datasheet:
BUF600AP Datasheet
History Price: $2.72000
In Stock: 28640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF600AP vs BUF03BIFJ
Part No
BUF600AP
BUF03BIFJ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Burr Brown
Analog Devices
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
3400V/μs
250V/μs
Gain Bandwidth Product
-
50 MHz
-3db Bandwidth
650 MHz
-
Current - Input Bias
3.5 μA
180 pA
Voltage - Input Offset
15 mV
4 mV
Current - Supply
3mA
19mA
Current - Output / Channel
20 mA
100 mA
Voltage - Supply Span (Min)
2.8 V
36 V
Voltage - Supply Span (Max)
12.6 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8