Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Burr Brown BUF600AP
BUF600AP
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRCUIT 8DIP
Manufacturer:
Burr Brown
Datasheet:
BUF600AP Datasheet
History Price: $2.72000
In Stock: 47360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF600AP vs BUF04701AIDGS
Part No
BUF600AP
BUF04701AIDGS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Burr Brown
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
3400V/μs
10V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
650 MHz
8 MHz
Current - Input Bias
3.5 μA
1 pA
Voltage - Input Offset
15 mV
1.5 mV
Current - Supply
3mA
1.1mA (x4 Channels)
Current - Output / Channel
20 mA
32 mA
Voltage - Supply Span (Min)
2.8 V
3.5 V
Voltage - Supply Span (Max)
12.6 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
10-VSSOP