☰
BUF600AP
BUF600AP
Obsolete
Description:  IC BUFFER 1 CIRCUIT 8DIP
Manufacturer:  Burr Brown
Datasheet:   BUF600AP Datasheet
History Price: $2.72000
In Stock: 28640
BUF600AP vs BUF602IDBVR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
3400V/μs
8000V/μs
Gain Bandwidth Product
-
1 GHz
-3db Bandwidth
650 MHz
-
Current - Input Bias
3.5 μA
3 μA
Voltage - Input Offset
15 mV
16 mV
Current - Supply
3mA
5.8mA
Current - Output / Channel
20 mA
60 mA
Voltage - Supply Span (Min)
2.8 V
2.8 V
Voltage - Supply Span (Max)
12.6 V
12.6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-45 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SC-74A, SOT-753
Supplier Device Package
8-PDIP
SOT-23-5