☰
BUF602ID
BUF602ID
Active
Description:  IC BUFFER 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BUF602ID Datasheet
History Price: $2.93000
In Stock: 21760
BUF602ID vs BUF03BIFJ
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
8000V/μs
250V/μs
Gain Bandwidth Product
1 GHz
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
3 μA
180 pA
Voltage - Input Offset
16 mV
4 mV
Current - Supply
5.8mA
19mA
Current - Output / Channel
60 mA
100 mA
Voltage - Supply Span (Min)
2.8 V
36 V
Voltage - Supply Span (Max)
12.6 V
36 V
Operating Temperature
-45 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8