☰
BUF602IDBVR
BUF602IDBVR
Active
Description:  IC BUFFER 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   BUF602IDBVR Datasheet
History Price: $1.40400
In Stock: 14880
BUF602IDBVR vs BUF602ID
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
8000V/μs
8000V/μs
Gain Bandwidth Product
1 GHz
1 GHz
-3db Bandwidth
-
-
Current - Input Bias
3 μA
3 μA
Voltage - Input Offset
16 mV
16 mV
Current - Supply
5.8mA
5.8mA
Current - Output / Channel
60 mA
60 mA
Voltage - Supply Span (Min)
2.8 V
2.8 V
Voltage - Supply Span (Max)
12.6 V
12.6 V
Operating Temperature
-45 ℃ ~ 85 ℃
-45 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC