☰
BUF602IDR
BUF602IDR
Obsolete
Description:  IC BUFFER 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BUF602IDR Datasheet
History Price: Obsolete
In Stock: 44240
BUF602IDR vs BUF04701AIDGS
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
8000V/μs
10V/μs
Gain Bandwidth Product
1 GHz
-
-3db Bandwidth
-
8 MHz
Current - Input Bias
3 μA
1 pA
Voltage - Input Offset
16 mV
1.5 mV
Current - Supply
5.8mA
1.1mA (x4 Channels)
Current - Output / Channel
60 mA
32 mA
Voltage - Supply Span (Min)
2.8 V
3.5 V
Voltage - Supply Span (Max)
12.6 V
12 V
Operating Temperature
-45 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
10-VSSOP