☰
BUF634AIDDAR
BUF634AIDDAR
Active
Description:  IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $3.86000
In Stock: 30480
BUF634AIDDAR vs BUF03BIFJ
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
3750V/μs
250V/μs
Gain Bandwidth Product
-
50 MHz
-3db Bandwidth
210 MHz
-
Current - Input Bias
250 nA
180 pA
Voltage - Input Offset
36 mV
4 mV
Current - Supply
8.5mA
19mA
Current - Output / Channel
250 mA
100 mA
Voltage - Supply Span (Min)
4.5 V
36 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SO PowerPad
TO-99-8