☰
BUF634AIDDAR
BUF634AIDDAR
Active
Description:  IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $3.86000
In Stock: 30480
BUF634AIDDAR vs BUF04701AIDGS
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
3750V/μs
10V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
210 MHz
8 MHz
Current - Input Bias
250 nA
1 pA
Voltage - Input Offset
36 mV
1.5 mV
Current - Supply
8.5mA
1.1mA (x4 Channels)
Current - Output / Channel
250 mA
32 mA
Voltage - Supply Span (Min)
4.5 V
3.5 V
Voltage - Supply Span (Max)
36 V
12 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SO PowerPad
10-VSSOP