☰
BUF634AIDDAR
BUF634AIDDAR
Active
Description:  IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $3.86000
In Stock: 30480
BUF634AIDDAR vs BUF04701AIPW
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
3750V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
210 MHz
-
Current - Input Bias
250 nA
-
Voltage - Input Offset
36 mV
-
Current - Supply
8.5mA
-
Current - Output / Channel
250 mA
-
Voltage - Supply Span (Min)
4.5 V
-
Voltage - Supply Span (Max)
36 V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SO PowerPad
-