Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF634AIDDAR
BUF634AIDDAR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:
Texas Instruments
Datasheet:
BUF634AIDDAR Datasheet
History Price: $3.86000
In Stock: 30480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF634AIDDAR vs BUF634P
Part No
BUF634AIDDAR
BUF634P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
3750V/μs
2000V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
210 MHz
180 MHz
Current - Input Bias
250 nA
5 μA
Voltage - Input Offset
36 mV
30 mV
Current - Supply
8.5mA
15mA
Current - Output / Channel
250 mA
250 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SO PowerPad
8-PDIP