Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF634F
BUF634F
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRC DDPAK/TO263-5
Manufacturer:
Texas Instruments
Datasheet:
BUF634F Datasheet
History Price: Obsolete
In Stock: 9840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF634F vs BUF04701AIPW
Part No
BUF634F
BUF04701AIPW
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Buffer
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
2000V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
180 MHz
-
Current - Input Bias
5 μA
-
Voltage - Input Offset
30 mV
-
Current - Supply
15mA
-
Current - Output / Channel
250 mA
-
Voltage - Supply Span (Min)
4.5 V
-
Voltage - Supply Span (Max)
36 V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
-
Supplier Device Package
DDPAK/TO-263-5
-