☰
BUF634F
BUF634F
Obsolete
Description:  IC BUFFER 1 CIRC DDPAK/TO263-5
Manufacturer:  Texas Instruments
Datasheet:   BUF634F Datasheet
History Price: Obsolete
In Stock: 9840
BUF634F vs BUF634TG3
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Not For New Designs
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2000V/μs
2000V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
180 MHz
180 MHz
Current - Input Bias
5 μA
5 μA
Voltage - Input Offset
30 mV
30 mV
Current - Supply
15mA
15mA
Current - Output / Channel
250 mA
250 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
TO-220-5
Supplier Device Package
DDPAK/TO-263-5
TO-220-5