☰
BUF634FKTTTE3
BUF634FKTTTE3
Not For New Designs
Description:  IC BUFFER 1 CIRC DDPAK/TO263-5
Manufacturer:  Texas Instruments
History Price: $23.22000
In Stock: 32320
BUF634FKTTTE3 vs BUF03EJ
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2000V/μs
250V/μs
Gain Bandwidth Product
-
63 MHz
-3db Bandwidth
180 MHz
-
Current - Input Bias
5 μA
150 pA
Voltage - Input Offset
30 mV
2 mV
Current - Supply
15mA
19mA
Current - Output / Channel
250 mA
100 mA
Voltage - Supply Span (Min)
4.5 V
36 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
TO-99-8 Metal Can
Supplier Device Package
DDPAK/TO-263-5
TO-99