☰
BUF634PG4
BUF634PG4
Obsolete
Description:  IC BUFFER 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   BUF634PG4 Datasheet
History Price: Obsolete
In Stock: 18560
BUF634PG4 vs BUF03BIFJ
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2000V/μs
250V/μs
Gain Bandwidth Product
-
50 MHz
-3db Bandwidth
180 MHz
-
Current - Input Bias
5 μA
180 pA
Voltage - Input Offset
30 mV
4 mV
Current - Supply
15mA
19mA
Current - Output / Channel
250 mA
100 mA
Voltage - Supply Span (Min)
4.5 V
36 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8