Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF634PG4
BUF634PG4
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRCUIT 8DIP
Manufacturer:
Texas Instruments
Datasheet:
BUF634PG4 Datasheet
History Price: Obsolete
In Stock: 18560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF634PG4 vs BUF602IDR
Part No
BUF634PG4
BUF602IDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2000V/μs
8000V/μs
Gain Bandwidth Product
-
1 GHz
-3db Bandwidth
180 MHz
-
Current - Input Bias
5 μA
3 μA
Voltage - Input Offset
30 mV
16 mV
Current - Supply
15mA
5.8mA
Current - Output / Channel
250 mA
60 mA
Voltage - Supply Span (Min)
4.5 V
2.8 V
Voltage - Supply Span (Max)
36 V
12.6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-45 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC