☰
BUF634UG4
BUF634UG4
Discontinued
Description:  IC BUFFER 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BUF634UG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 34160
BUF634UG4 vs BUF602IDBVR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2000V/μs
8000V/μs
Gain Bandwidth Product
-
1 GHz
-3db Bandwidth
180 MHz
-
Current - Input Bias
5 μA
3 μA
Voltage - Input Offset
30 mV
16 mV
Current - Supply
15mA
5.8mA
Current - Output / Channel
250 mA
60 mA
Voltage - Supply Span (Min)
4.5 V
2.8 V
Voltage - Supply Span (Max)
36 V
12.6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-45 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5