☰
BUF634UG4
BUF634UG4
Discontinued
Description:  IC BUFFER 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BUF634UG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 34160
BUF634UG4 vs BUF634AIDDAR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Amplifier Type
Buffer
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2000V/μs
3750V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
180 MHz
210 MHz
Current - Input Bias
5 μA
250 nA
Voltage - Input Offset
30 mV
36 mV
Current - Supply
15mA
8.5mA
Current - Output / Channel
250 mA
250 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SO PowerPad