Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Harris Corporation CA0139AE
CA0139AE
Active
Linear - Comparators
Description:
IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:
Harris Corporation
Datasheet:
CA0139AE Datasheet
History Price: Active
In Stock: 24880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA0139AE vs CA0239E
Part No
CA0139AE
CA0239E
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
36V, ?8V
36V, ?8V
Voltage - Input Offset (Max)
2mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
0.025μA @ 5V
0.025μA @ 5V
Current - Output (Typ)
16mA
16mA @ 5V
Current - Quiescent (Max)
2mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-25 ℃ ~ 80 ℃
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP