Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA0201E
CA0201E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
OPERATIONAL AMPLIFIER FOR INDUST
Manufacturer:
Harris Corporation
Datasheet:
CA0201E Datasheet
History Price: $0.55000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA0201E vs CA0258E
Part No
CA0201E
CA0258E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Intersil
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
2
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
45 nA
Voltage - Input Offset
-
2 mV
Current - Supply
-
1.5mA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
32 V
Voltage - Supply Span (Max)
-
32 V
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP