☰
CA0201E
CA0201E
Active
Description:  OPERATIONAL AMPLIFIER FOR INDUST
Manufacturer:  Harris Corporation
Datasheet:   CA0201E Datasheet
History Price: $0.55000
In Stock: 36000
CA0201E vs CA0258M
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
2
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
45 nA
Voltage - Input Offset
-
2 mV
Current - Supply
-
1.5mA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
32 V
Voltage - Supply Span (Max)
-
32 V
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC