Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA0224E
CA0224E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:
Harris Corporation
Datasheet:
CA0224E Datasheet
History Price: $3.33000
In Stock: 18760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA0224E vs CA034EX
Part No
CA0224E
CA034EX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
4
-
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
45 nA
-
Voltage - Input Offset
2 mV
-
Current - Supply
800μA (x4 Channels)
-
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
32 V
-
Voltage - Supply Span (Max)
32 V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Through Hole
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Supplier Device Package
14-PDIP
-