Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Harris Corporation CA0239E
CA0239E
Active
Linear - Comparators
Description:
IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:
Harris Corporation
Datasheet:
CA0239E Datasheet
History Price: $0.27000
In Stock: 40480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA0239E vs CA0339F
Part No
CA0239E
CA0339F
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
-
Number of Elements
4
-
Output Type
Open-Collector, CMOS, DTL, ECL, MOS, TTL
-
Voltage - Supply, Single/Dual (?
36V, ?8V
-
Voltage - Input Offset (Max)
5mV @ 5V
-
Current - Input Bias (Max)
0.025μA @ 5V
-
Current - Output (Typ)
16mA @ 5V
-
Current - Quiescent (Max)
2mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-25 ℃ ~ 80 ℃
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Mounting Type
Through Hole
-
Supplier Device Package
14-PDIP
-