☰
CA0239M
CA0239M
Active
Description:  IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA0239M Datasheet
History Price: $0.27000
In Stock: 33600
CA0239M vs CA0139AE
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
36V, ?8V
36V, ?8V
Voltage - Input Offset (Max)
5mV @ 5V
2mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.025μA @ 5V
Current - Output (Typ)
16mA @ 5V
16mA
Current - Quiescent (Max)
2mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP