☰
CA0258AE
CA0258AE
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA0258AE Datasheet
History Price: $0.46000
In Stock: 1600
CA0258AE vs CA0747CE
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
40 nA
80 nA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
1.5mA
1.7mA
Current - Output / Channel
40 mA
25 mA
Voltage - Supply Span (Min)
3 V
44 V
Voltage - Supply Span (Max)
30 V
44 V
Operating Temperature
-25 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8