☰
CA0258E
CA0258E
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA0258E Datasheet
History Price: $0.41000
In Stock: 30660
CA0258E vs CA080CT
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
2
1
Output Type
-
-
Slew Rate
-
13V/μs
Gain Bandwidth Product
1 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
15 pA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
1.5mA (x2 Channels)
1.4mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
32 V
-
Voltage - Supply Span (Max)
32 V
-
Operating Temperature
-25 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8