Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA0324M
CA0324M
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:
Harris Corporation
Datasheet:
CA0324M Datasheet
History Price: $0.17000
In Stock: 10320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA0324M vs CA080T
Part No
CA0324M
CA080T
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
4
1
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
1 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
5 pA
Voltage - Input Offset
2 mV
3 mV
Current - Supply
800μA (x4 Channels)
1.4mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
32 V
36 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
14-SOIC
TO-99-8