☰
CA0339E
CA0339E
Active
Description:  IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:  Intersil
Datasheet:   CA0339E Datasheet
History Price: Active
In Stock: 42320
CA0339E vs CA0339F
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
-
Number of Elements
4
-
Output Type
Open-Collector, CMOS, DTL, ECL, MOS, TTL
-
Voltage - Supply, Single/Dual (?
36V, ?8V
-
Voltage - Input Offset (Max)
5mV @ 5V
-
Current - Input Bias (Max)
0.25μA @ 5V
-
Current - Output (Typ)
16mA @ 5V
-
Current - Quiescent (Max)
2mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
300ns (Typ)
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Mounting Type
Through Hole
-
Supplier Device Package
14-PDIP
-