☰
CA0339F
CA0339F
Active
Description:  QUAD VOLTAGE COMPARATOR FOR COMM
Manufacturer:  Harris Corporation
Datasheet:   CA0339F Datasheet
History Price: $0.48000
In Stock: 22820
CA0339F vs CA0139AF
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
General Purpose
Number of Elements
-
4
Output Type
-
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
-
36V, ?8V
Voltage - Input Offset (Max)
-
2mV @ 5V
Current - Input Bias (Max)
-
0.025μA @ 5V
Current - Output (Typ)
-
16mA
Current - Quiescent (Max)
-
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
14-DIP (0.300", 7.62mm)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP