Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Harris Corporation CA0339F
CA0339F
Active
Linear - Comparators
Description:
QUAD VOLTAGE COMPARATOR FOR COMM
Manufacturer:
Harris Corporation
Datasheet:
CA0339F Datasheet
History Price: $0.48000
In Stock: 35440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA0339F vs CA0239AE
Part No
CA0339F
CA0239AE
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
General Purpose
Number of Elements
-
4
Output Type
-
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
-
36V, ?8V
Voltage - Input Offset (Max)
-
5mV @ 5V
Current - Input Bias (Max)
-
0.025μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
-
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-25 ℃ ~ 80 ℃
Package / Case
-
14-DIP (0.300", 7.62mm)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP