☰
CA034EX
CA034EX
Active
Description:  OPERATIONAL AMPLIFIERS
Manufacturer:  Harris Corporation
Datasheet:   CA034EX Datasheet
History Price: $0.20000
In Stock: 46560
CA034EX vs CA0224M96
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
4
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
45 nA
Voltage - Input Offset
-
2 mV
Current - Supply
-
800μA (x4 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
32 V
Voltage - Supply Span (Max)
-
32 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC